DELL logo

DELL PowerEdge R740 server 240 GB Rack (2U) Intel Xeon Silver 4214 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16364
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge R740 server 240 GB Rack (2U) Intel Xeon Silver 4214 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:

DELL PowerEdge R740, 2.2 GHz, 4214, 32 GB, DDR4-SDRAM, 240 GB, Rack (2U)

Long summary description DELL PowerEdge R740 server 240 GB Rack (2U) Intel Xeon Silver 4214 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:

DELL PowerEdge R740. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4214. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.