DELL logo

DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46593
Info modified on:
22 Jan 2025, 05:46:40
Short summary description DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Windows 10 Home Black:

DELL Inspiron 3593, Intel® Core™ i7, 1.3 GHz, 15.6", 8 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3593 Intel® Core™ i7 i7-1065G7 Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Windows 10 Home Black:

DELL Inspiron 3593. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel Iris Plus Graphics, Discrete graphics card model: NVIDIA GeForce MX230. Operating system installed: Windows 10 Home. Product color: Black. Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.