DELL logo

DELL Inspiron 5400 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82978
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Inspiron 5400 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Black:

DELL Inspiron 5400, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description DELL Inspiron 5400 Intel® Core™ i5 i5-1135G7 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Black:

DELL Inspiron 5400. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX330, On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.