DELL Inspiron 7572, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 628 GB
DELL Inspiron 7572. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product color: Black, Blue