DELL logo

DELL Inspiron 7370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pink

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19865
Info modified on:
29 Jan 2025, 18:36:00
Short summary description DELL Inspiron 7370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pink:

DELL Inspiron 7370, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 7370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pink:

DELL Inspiron 7370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.