DELL logo

DELL Inspiron 5390 Intel® Core™ i5 i5-8265U Laptop 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Purple

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43254
Info modified on:
23 Jan 2025, 18:41:59
Short summary description DELL Inspiron 5390 Intel® Core™ i5 i5-8265U Laptop 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Purple:

DELL Inspiron 5390, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5390 Intel® Core™ i5 i5-8265U Laptop 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Purple:

DELL Inspiron 5390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Purple

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.