DELL Inspiron 16 Plus 7640, Intel Core Ultra 7, 16", 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Home
DELL Inspiron 16 Plus 7640. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 16", HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Blue