DELL logo

DELL Inspiron 620 MT Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65360
Info modified on:
23 Jul 2024, 20:47:11
Short summary description DELL Inspiron 620 MT Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Mini Tower PC Black:

DELL Inspiron 620 MT, 2.7 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Home Basic

Long summary description DELL Inspiron 620 MT Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Mini Tower PC Black:

DELL Inspiron 620 MT. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.