DELL logo

DELL Inspiron 5755 AMD A6 A6-7310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43264
Info modified on:
29 Jan 2025, 19:53:47
Short summary description DELL Inspiron 5755 AMD A6 A6-7310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 5755, AMD A6, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5755 AMD A6 A6-7310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 5755. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.