DELL Inspiron 5448, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 1.01 TB
DELL Inspiron 5448. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Black, Silver