DELL logo

DELL Inspiron 5410 2in1 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62258
Info modified on:
01 Feb 2025, 06:05:39
Short summary description DELL Inspiron 5410 2in1 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL Inspiron 5410 2in1, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL Inspiron 5410 2in1 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL Inspiron 5410 2in1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Platinum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.