DELL logo

DELL Inspiron 3455 AMD A8 A8-7410 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3455 AMD A8 A8-7410 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 3455, 23.8", Full HD, AMD A8, 8 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3455 AMD A8 A8-7410 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 3455. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A8, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.