DELL logo

DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57816
Info modified on:
24 Jan 2025, 20:48:20
Short summary description DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3443, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3443. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.