DELL logo

DELL Inspiron 3050 Intel® Celeron® J1800 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Nettop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50321
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3050 Intel® Celeron® J1800 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Nettop Mini PC Black:

DELL Inspiron 3050, 2.41 GHz, Intel® Celeron®, J1800, 2 GB, 32 GB, Windows 10

Long summary description DELL Inspiron 3050 Intel® Celeron® J1800 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Nettop Mini PC Black:

DELL Inspiron 3050. Processor frequency: 2.41 GHz, Processor family: Intel® Celeron®, Processor model: J1800. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Nettop. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.