DELL logo

DELL i5-4200U processor 1.6 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113328
Info modified on:
07 Sept 2022, 11:16:41
Short summary description DELL i5-4200U processor 1.6 GHz 3 MB L3:

DELL i5-4200U, Intel® Core™ i5, BGA 1168, 22 nm, i5-4200U, 1.6 GHz, 64-bit

Long summary description DELL i5-4200U processor 1.6 GHz 3 MB L3:

DELL i5-4200U. Processor family: Intel® Core™ i5, Processor socket: BGA 1168, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4400, On-board graphics card base frequency: 200 MHz, On-board graphics card dynamic frequency (max): 1000 MHz. Market segment: Desktop, PCI Express configurations: 1x4, 2x4, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Package width: 1.57" (40 mm), Package depth: 0.945" (24 mm), Package height: 0.0591" (1.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.