DELL Inspiron 14R (n4110), Intel® Core™ i3, 2.1 GHz, 14", 4 GB, 640 GB, Windows 7 Home Premium
DELL Inspiron 14R (n4110). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.89 lbs (2.22 kg)