DELL HNDJ7, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 288-pin DIMM
DELL HNDJ7. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM