DELL logo

DELL OptiPlex 3080 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92131
Info modified on:
20 Dec 2024, 02:53:12
Short summary description DELL OptiPlex 3080 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 3080, 2.3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3080 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 3080. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.