DELL Precision 5510, Intel® Xeon® E3 v5, 2.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB
DELL Precision 5510. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black, Silver