DELL logo

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222613
Info modified on:
18 Nov 2024, 14:43:41
Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3050, 3.4 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.