DELL logo

DELL G2410 computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85886
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL G2410 computer monitor 24" 1920 x 1080 pixels Black:

DELL G2410, 24", 1920 x 1080 pixels, 5 ms, Black

Long summary description DELL G2410 computer monitor 24" 1920 x 1080 pixels Black:

DELL G2410. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.