DELL OptiPlex FX170, 1.6 GHz, Intel Atom®, N270, 0.5 MB, Intel® 945GSE Express, 1 GB
DELL OptiPlex FX170. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: N270. Internal memory: 1 GB, Memory clock speed: 667 MHz. Total storage capacity: 2 GB. Supported protocols: RDP, ICA, PCoIP, X11. Product color: Black