DELL logo

DELL Inspiron 15 (3521) Intel® Celeron® 1017U Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28622
Info modified on:
28 Jan 2025, 10:34:01
Short summary description DELL Inspiron 15 (3521) Intel® Celeron® 1017U Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

DELL Inspiron 15 (3521), Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Inspiron 15 (3521) Intel® Celeron® 1017U Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

DELL Inspiron 15 (3521). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1017U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.