DELL logo

DELL Inspiron 11 3138 Intel® Pentium® 3556U Laptop 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84032
Info modified on:
01 Feb 2025, 06:13:12
Short summary description DELL Inspiron 11 3138 Intel® Pentium® 3556U Laptop 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

DELL Inspiron 11 3138, Intel® Pentium®, 1.7 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 11 3138 Intel® Pentium® 3556U Laptop 11.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

DELL Inspiron 11 3138. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.