DELL logo

DELL Inspiron 3525 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.2 TB SSD Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7680
Info modified on:
02 Feb 2025, 23:03:08
Short summary description DELL Inspiron 3525 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.2 TB SSD Windows 11 Home Black:

DELL Inspiron 3525, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.2 TB

Long summary description DELL Inspiron 3525 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.2 TB SSD Windows 11 Home Black:

DELL Inspiron 3525. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.