DELL logo

DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14300
Info modified on:
22 Jan 2025, 22:15:44
Short summary description DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL XPS 15 9530, Intel® Core™ i7, 15.6", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL XPS 15 9530 Intel® Core™ i7 i7-13700H Laptop 15.6" Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL XPS 15 9530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 15.6", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: Intel Arc A370M. Operating system installed: Windows 11 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.