DELL logo

DELL FDMRM memory module 4 GB 1 x 4 GB DDR4 2133 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111261
Info modified on:
10 Mar 2024, 10:10:44
Long product name DELL FDMRM memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

4GB DDR4 2133 MHz

DELL FDMRM memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Short summary description DELL FDMRM memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

DELL FDMRM, 4 GB, 1 x 4 GB, DDR4, 2133 MHz

Long summary description DELL FDMRM memory module 4 GB 1 x 4 GB DDR4 2133 MHz:

DELL FDMRM. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.