DELL logo

DELL Inspiron One 2020 Intel Pentium G G2030T 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron One 2020 Intel Pentium G G2030T 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

DELL Inspiron One 2020, 20", HD+, Intel Pentium G, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2020 Intel Pentium G G2030T 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

DELL Inspiron One 2020. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.