DELL logo

DELL PowerEdge R660 server 800 GB Rack (1U) Intel® Xeon® Gold 6430 2.1 GHz 128 GB DDR5-SDRAM 700 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3589
Info modified on:
05 May 2025, 17:55:50
Short summary description DELL PowerEdge R660 server 800 GB Rack (1U) Intel® Xeon® Gold 6430 2.1 GHz 128 GB DDR5-SDRAM 700 W:

DELL PowerEdge R660, 2.1 GHz, 6430, 128 GB, DDR5-SDRAM, 800 GB, Rack (1U)

Long summary description DELL PowerEdge R660 server 800 GB Rack (1U) Intel® Xeon® Gold 6430 2.1 GHz 128 GB DDR5-SDRAM 700 W:

DELL PowerEdge R660. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 6430. Internal memory: 128 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 8 x 16 GB. Total storage capacity: 800 GB. Ethernet LAN. Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.