DELL logo

DELL Latitude E6500 Intel® Core™2 Duo P8400 Laptop 15.4" 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102927
Info modified on:
20 Dec 2022, 19:18:36
Short summary description DELL Latitude E6500 Intel® Core™2 Duo P8400 Laptop 15.4" 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Professional Black:

DELL Latitude E6500, Intel® Core™2 Duo, 2.26 GHz, 15.4", 1440 x 900 pixels, 2 GB, 160 GB

Long summary description DELL Latitude E6500 Intel® Core™2 Duo P8400 Laptop 15.4" 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Professional Black:

DELL Latitude E6500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.07 lbs (2.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.