DELL logo

DELL Latitude E6430 Intel® Core™ i7 i7-3520M 14" HD+ 4 GB DDR3-SDRAM 508 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional German Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101336
Info modified on:
22 Jan 2025, 06:14:29
Short summary description DELL Latitude E6430 Intel® Core™ i7 i7-3520M 14" HD+ 4 GB DDR3-SDRAM 508 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional German Black:

DELL Latitude E6430, Intel® Core™ i7, 2.9 GHz, 14", 1600 x 900 pixels, 4 GB, 508 GB

Long summary description DELL Latitude E6430 Intel® Core™ i7 i7-3520M 14" HD+ 4 GB DDR3-SDRAM 508 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional German Black:

DELL Latitude E6430. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® NVS™ 5200M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.