DELL logo

DELL Latitude E6420 XFR Intel® Core™ i7 i7-2640M 14" 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 4200M Windows 7 Professional German Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70272
Info modified on:
25 Jan 2025, 22:16:20
Short summary description DELL Latitude E6420 XFR Intel® Core™ i7 i7-2640M 14" 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 4200M Windows 7 Professional German Black:

DELL Latitude E6420 XFR, Intel® Core™ i7, 2.8 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Latitude E6420 XFR Intel® Core™ i7 i7-2640M 14" 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 4200M Windows 7 Professional German Black:

DELL Latitude E6420 XFR. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 8.8 lbs (3.99 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.