DELL Latitude E6410, Intel® Core™ i5, 2.4 GHz, 14.1", 1440 x 900 pixels, 4 GB, 320 GB
DELL Latitude E6410. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Product color: Black