DELL logo

DELL Latitude E5510 Intel® Core™ i3 i3-330M 15.6" HD+ 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137211
Info modified on:
27 Jan 2025, 09:00:01
Short summary description DELL Latitude E5510 Intel® Core™ i3 i3-330M 15.6" HD+ 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Gray:

DELL Latitude E5510, Intel® Core™ i3, 2.13 GHz, 15.6", 1600 x 900 pixels, 2 GB, 320 GB

Long summary description DELL Latitude E5510 Intel® Core™ i3 i3-330M 15.6" HD+ 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Gray:

DELL Latitude E5510. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Gray. Weight: 5.64 lbs (2.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.