DELL logo

DELL Latitude E4300 Intel® Core™2 Duo 13.3" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100683
Info modified on:
23 Jan 2025, 19:07:05
Short summary description DELL Latitude E4300 Intel® Core™2 Duo 13.3" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E4300, Intel® Core™2 Duo, 2.26 GHz, 13.3", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description DELL Latitude E4300 Intel® Core™2 Duo 13.3" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E4300. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.