DELL logo

DELL E Series E2214H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155918
Info modified on:
22 Aug 2022, 16:25:21
Short summary description DELL E Series E2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL E Series E2214H, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL E Series E2214H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.