DELL logo

DELL XPS 8930 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36862
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL XPS 8930 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black:

DELL XPS 8930, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL XPS 8930 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black:

DELL XPS 8930. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.