DELL XPS 8700, 3.6 GHz, Intel® Core™ i7, i7-4790, 16 GB, 2 TB, Windows 10 Home
DELL XPS 8700. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product color: Black