DELL logo

DELL DRV9F graphics card NVIDIA Tesla V100 16 GB High Bandwidth Memory 2 (HBM2)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17443
Info modified on:
14 Feb 2020, 11:54:24
Short summary description DELL DRV9F graphics card NVIDIA Tesla V100 16 GB High Bandwidth Memory 2 (HBM2):

DELL DRV9F, Tesla V100, 16 GB, High Bandwidth Memory 2 (HBM2), PCI Express x16 3.0

Long summary description DELL DRV9F graphics card NVIDIA Tesla V100 16 GB High Bandwidth Memory 2 (HBM2):

DELL DRV9F. Graphics processor family: NVIDIA, Graphics processor: Tesla V100. Discrete graphics card memory: 16 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2). Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.