DELL logo

DELL S-Series S5048F-ON Managed L2 1U Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116893
Info modified on:
14 Mar 2024, 19:21:12
Short summary description DELL S-Series S5048F-ON Managed L2 1U Black:

DELL S-Series S5048F-ON, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S5048F-ON Managed L2 1U Black:

DELL S-Series S5048F-ON. Switch type: Managed, Switch layer: L2. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 132000 entries, Switching capacity: 3600 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.