DELL logo

DELL Inspiron 5735 AMD A10 A10-5745M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Gray, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105149
Info modified on:
23 Jan 2025, 19:02:40
Short summary description DELL Inspiron 5735 AMD A10 A10-5745M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Gray, Silver:

DELL Inspiron 5735, AMD A10, 2.1 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5735 AMD A10 A10-5745M Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Gray, Silver:

DELL Inspiron 5735. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5745M, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.