DELL logo

DELL Inspiron 17 Intel® Core™ i3 i3-3227U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9581
Info modified on:
28 Jan 2025, 10:35:56
Short summary description DELL Inspiron 17 Intel® Core™ i3 i3-3227U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 17, Intel® Core™ i3, 1.9 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 17 Intel® Core™ i3 i3-3227U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.