DELL Inspiron 15R-5537, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB
DELL Inspiron 15R-5537. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Graphite, Silver