DELL logo

DELL Inspiron 3043 Intel® Pentium® N3540 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23524
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3043 Intel® Pentium® N3540 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3043, 19.5", HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 8.1

Long summary description DELL Inspiron 3043 Intel® Pentium® N3540 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3043. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: TN. Processor family: Intel® Pentium®, Processor frequency: 2.16 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.