DELL G5 5000, 2.9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 2.26 TB, Windows 10 Home
DELL G5 5000. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 360 W. Chassis type: Tower. Product type: PC. Product color: Black