DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD SFF PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133727
Info modified on:
18 Nov 2024, 15:41:00
Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

DELL OptiPlex 7050, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 256 GB, DVD±RW

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

DELL OptiPlex 7050. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.