DELL Visor, Dedicated head mounted display, White, 110°, Monochromatic, 90 Hz, Dell
DELL Visor. Type: Dedicated head mounted display, Product color: White, Viewing angle: 110°. Display type: LCD, Display resolution: 1440 x 1440 pixels. USB connector type: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Minimum RAM: 8 GB, Minimum processor: Intel Core i5 (6th Gen.), AMD FX-4350 4.2 GHz, Minimum graphics card: NVidia GTX 965M, AMD RX 460. Width: 8.27" (210 mm), Depth: 13" (330 mm)