DELL logo

DELL UltraSharp UP3218K LED display 31.5" 7680 x 4320 pixels 8K Ultra HD LCD Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508601
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp UP3218K LED display 31.5" 7680 x 4320 pixels 8K Ultra HD LCD Gray:

DELL UltraSharp UP3218K, 31.5", 7680 x 4320 pixels, 8K Ultra HD, LCD, 6 ms, Gray

Long summary description DELL UltraSharp UP3218K LED display 31.5" 7680 x 4320 pixels 8K Ultra HD LCD Gray:

DELL UltraSharp UP3218K. Display diagonal: 31.5", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.