DELL logo

DELL UltraSharp U3223QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92127
Info modified on:
18 Jun 2025, 20:46:05
Short summary description DELL UltraSharp U3223QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Silver:

DELL UltraSharp U3223QE, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U3223QE LED display 31.5" 3840 x 2160 pixels 4K Ultra HD LCD Silver:

DELL UltraSharp U3223QE. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.