DELL logo

DELL S Series SE2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
516944
Info modified on:
19 May 2025, 11:00:59
Short summary description DELL S Series SE2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL S Series SE2422H, 23.8", 1920 x 1080 pixels, Full HD, LCD, 12 ms, Black

Long summary description DELL S Series SE2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL S Series SE2422H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.